Vishay Intertechnology, Inc. Ceramic Capacitors K221M15X7RF5TL2

Description
220pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
220pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221M15X7RF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221M15X7RF5TL2-ND
Ceramic Capacitors K221M15X7RF5TL2-ND
220pF ±20% 50V Ceramic Capacitor X7R Radial

220pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 220Pf ± 20 % X7R Reel E3 Vishay - 92K2481 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 220Pf ± 20 % X7R Reel E3 Vishay
92K2481
K 50V 220Pf ± 20 % X7R Reel E3 Vishay 92K2481
K 50V 220PF ± 20 % X7R REEL E3

K 50V 220PF ± 20 % X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K221M15X7RF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221M15X7RF5TL2
Capacitors - Ceramic Capacitors K221M15X7RF5TL2
CAP CER 220PF 50V X7R RADIAL

CAP CER 220PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K221M15X7RF5TL2-ND 92K2481 K221M15X7RF5TL2
Product Name Ceramic Capacitors K 50V 220Pf ± 20 % X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details