Vishay Intertechnology, Inc. Ceramic Capacitors K221M10X7RF53H5

Description
220pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
220pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221M10X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221M10X7RF53H5-ND
Ceramic Capacitors K221M10X7RF53H5-ND
220pF ±20% 50V Ceramic Capacitor X7R Radial

220pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K221M10X7RF53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K221M10X7RF53H5
Ceramic Capacitors K221M10X7RF53H5
CAP CER 220PF 50V X7R RADIAL

CAP CER 220PF 50V X7R RADIAL

Supplier's Site Datasheet
K 50V 220Pf ±20% X7R Bulk E3 Vishay - 92K2472 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 220Pf ±20% X7R Bulk E3 Vishay
92K2472
K 50V 220Pf ±20% X7R Bulk E3 Vishay 92K2472
K 50V 220PF ±20% X7R BULK E3

K 50V 220PF ±20% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K221M10X7RF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221M10X7RF53H5
Capacitors - Ceramic Capacitors K221M10X7RF53H5
CAP CER 220PF 50V X7R RADIAL

CAP CER 220PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K221M10X7RF53H5-ND K221M10X7RF53H5 92K2472 K221M10X7RF53H5
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 220Pf ±20% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers