Vishay Intertechnology, Inc. Ceramic Capacitors K221K15X7RL5TH5

Description
220pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
220pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221K15X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221K15X7RL5TH5-ND
Ceramic Capacitors K221K15X7RL5TH5-ND
220pF ±10% 500V Ceramic Capacitor X7R Radial

220pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 220Pf ±10% X7R Reel E3 Vishay - 92K2465 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 220Pf ±10% X7R Reel E3 Vishay
92K2465
K 500V 220Pf ±10% X7R Reel E3 Vishay 92K2465
K 500V 220PF ±10% X7R REEL E3

K 500V 220PF ±10% X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K221K15X7RL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221K15X7RL5TH5
Capacitors - Ceramic Capacitors K221K15X7RL5TH5
CAP CER 220PF 500V X7R RADIAL

CAP CER 220PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K221K15X7RL5TH5-ND 92K2465 K221K15X7RL5TH5
Product Name Ceramic Capacitors K 500V 220Pf ±10% X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details