Vishay Intertechnology, Inc. 220pF 50V Capacitor K221K15X7RF53L2

Description
220pF 50V X7R Ceramic Capacitor, Radial, 2.5mm Pitch Product overview: K221K15X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K221K15X7RF53L2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220pF 50V X7R Ceramic Capacitor, Radial, 2.5mm Pitch Product overview: K221K15X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K221K15X7RF53L2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220pF 50V Capacitor
60-K221K15X7RF53L2
220pF 50V Capacitor 60-K221K15X7RF53L2
220pF 50V X7R Ceramic Capacitor, Radial, 2.5mm Pitch Product overview: K221K15X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K221K15X7RF53L2 can be used for catalog matching and distributor lookup.

220pF 50V X7R Ceramic Capacitor, Radial, 2.5mm Pitch Product overview: K221K15X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K221K15X7RF53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K221K15X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221K15X7RF53L2-ND
Ceramic Capacitors K221K15X7RF53L2-ND
220pF ±10% 50V Ceramic Capacitor X7R Radial

220pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K221K15X7RF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K221K15X7RF53L2
Ceramic Capacitors K221K15X7RF53L2
CAP CER 220PF 50V X7R RADIAL

CAP CER 220PF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,220Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 72C8537 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
72C8537
Capacitor,ceramic,220Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 72C8537
Capacitor,Ceramic,22 0pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,220pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-K221K15X7RF53L2 K221K15X7RF53L2-ND K221K15X7RF53L2 72C8537
Product Name 220pF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,220Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF101K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1725852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details