Vishay Intertechnology, Inc. Ceramic Capacitors K221K15C0GH5UL2

Description
220pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221K15C0GH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221K15C0GH5UL2-ND
Ceramic Capacitors K221K15C0GH5UL2-ND
220pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

220pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K221K15C0GH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221K15C0GH5UL2
Capacitors - Ceramic Capacitors K221K15C0GH5UL2
CAP CER 220PF 100V C0G/NP0 RAD

CAP CER 220PF 100V C0G/NP0 RAD

Supplier's Site
Ceramic Capacitors - K221K15C0GH5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K221K15C0GH5UL2
Ceramic Capacitors K221K15C0GH5UL2
CAP CER 220PF 100V C0G/NP0 RAD

CAP CER 220PF 100V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K221K15C0GH5UL2-ND K221K15C0GH5UL2 K221K15C0GH5UL2
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - P10G102J5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers