Vishay Intertechnology, Inc. Ceramic Capacitors K221K10X7RH5TL2

Description
220pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
220pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221K10X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221K10X7RH5TL2-ND
Ceramic Capacitors K221K10X7RH5TL2-ND
220pF ±10% 100V Ceramic Capacitor X7R Radial

220pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K221K10X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221K10X7RH5TL2
Capacitors - Ceramic Capacitors K221K10X7RH5TL2
CAP CER 220PF 100V X7R RADIAL

CAP CER 220PF 100V X7R RADIAL

Supplier's Site
K 100V 220Pf ±10% X7R Reel E3 Vishay - 92K2427 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 220Pf ±10% X7R Reel E3 Vishay
92K2427
K 100V 220Pf ±10% X7R Reel E3 Vishay 92K2427
K 100V 220PF ±10% X7R REEL E3

K 100V 220PF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K221K10X7RH5TL2-ND K221K10X7RH5TL2 92K2427
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 220Pf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers