Vishay Intertechnology, Inc. Ceramic Capacitors K221K10X7RF53L2

Description
220pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
220pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221K10X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221K10X7RF53L2-ND
Ceramic Capacitors K221K10X7RF53L2-ND
220pF ±10% 50V Ceramic Capacitor X7R Radial

220pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 220Pf ±10% X7R Bulk E3 Vishay - 92K2425 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 220Pf ±10% X7R Bulk E3 Vishay
92K2425
K 50V 220Pf ±10% X7R Bulk E3 Vishay 92K2425
K 50V 220PF ±10% X7R BULK E3

K 50V 220PF ±10% X7R BULK E3

Supplier's Site
Ceramic Capacitors - K221K10X7RF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K221K10X7RF53L2
Ceramic Capacitors K221K10X7RF53L2
CAP CER 220PF 50V X7R RADIAL

CAP CER 220PF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K221K10X7RF53L2-ND 92K2425 K221K10X7RF53L2
Product Name Ceramic Capacitors K 50V 220Pf ±10% X7R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details