Vishay Intertechnology, Inc. Ceramic Capacitors K221J15C0GL5UH5

Description
220pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221J15C0GL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221J15C0GL5UH5-ND
Ceramic Capacitors K221J15C0GL5UH5-ND
220pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 220Pf ±5% C0G Ammo E3 Vishay - 92K2405 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 220Pf ±5% C0G Ammo E3 Vishay
92K2405
K 500V 220Pf ±5% C0G Ammo E3 Vishay 92K2405
K 500V 220PF ±5% C0G AMMO E3

K 500V 220PF ±5% C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K221J15C0GL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221J15C0GL5UH5
Capacitors - Ceramic Capacitors K221J15C0GL5UH5
CAP CER 220PF 500V C0G/NP0 RAD

CAP CER 220PF 500V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K221J15C0GL5UH5-ND 92K2405 K221J15C0GL5UH5
Product Name Ceramic Capacitors K 500V 220Pf ±5% C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C0603C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details