Vishay Intertechnology, Inc. Ceramic Capacitors K221J15C0GH5TL2

Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1058TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1058TR-ND
Ceramic Capacitors BC1058TR-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1058CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1058CT-ND
Ceramic Capacitors BC1058CT-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
220pF 100V Capacitor
60-K221J15C0GH5TL2
220pF 100V Capacitor 60-K221J15C0GH5TL2
220pF 100V C0G 5% Radial Ceramic Capacitor Product overview: K221J15C0GH5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K221J15C0GH5TL2 can be used for catalog matching and distributor lookup.

220pF 100V C0G 5% Radial Ceramic Capacitor Product overview: K221J15C0GH5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K221J15C0GH5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 220Pf 100V, C0G, 5%, Radial; Capacitance Vishay - 95C1013 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 100V, C0G, 5%, Radial; Capacitance Vishay
95C1013
Ceramic Capacitor 220Pf 100V, C0G, 5%, Radial; Capacitance Vishay 95C1013
CERAMIC CAPACITOR 220PF 100V, C0G, 5%, RADIAL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 100V, C0G, 5%, RADIAL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 220Pf 100V, C0G, 5%, Radial, Full Reel; Capacitance Vishay - 27X7706 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 100V, C0G, 5%, Radial, Full Reel; Capacitance Vishay
27X7706
Ceramic Capacitor 220Pf 100V, C0G, 5%, Radial, Full Reel; Capacitance Vishay 27X7706
CERAMIC CAPACITOR 220PF 100V, C0G, 5%, RADIAL, FULL REEL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:-RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 100V, C0G, 5%, RADIAL, FULL REEL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1058TR-ND 60-K221J15C0GH5TL2 95C1013
Product Name Ceramic Capacitors 220pF 100V Capacitor Ceramic Capacitor 220Pf 100V, C0G, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details