Vishay Intertechnology, Inc. Ceramic Capacitors K221J10C0GH5UL2

Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221J10C0GH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221J10C0GH5UL2-ND
Ceramic Capacitors K221J10C0GH5UL2-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K221J10C0GH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221J10C0GH5UL2
Capacitors - Ceramic Capacitors K221J10C0GH5UL2
CAP CER 220PF 100V C0G/NP0 RAD

CAP CER 220PF 100V C0G/NP0 RAD

Supplier's Site
K 100V 220Pf ±5% C0G Ammo E3 Vishay - 92K2381 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 220Pf ±5% C0G Ammo E3 Vishay
92K2381
K 100V 220Pf ±5% C0G Ammo E3 Vishay 92K2381
K 100V 220PF ±5% C0G AMMO E3

K 100V 220PF ±5% C0G AMMO E3

Supplier's Site
Ceramic Capacitors - K221J10C0GH5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K221J10C0GH5UL2
Ceramic Capacitors K221J10C0GH5UL2
CAP CER 220PF 100V C0G/NP0 RAD

CAP CER 220PF 100V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K221J10C0GH5UL2-ND K221J10C0GH5UL2 92K2381 K221J10C0GH5UL2
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 220Pf ±5% C0G Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers