Vishay Intertechnology, Inc. Ceramic Capacitors K183M15X7RH5UL2

Description
0.018µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.018µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K183M15X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K183M15X7RH5UL2-ND
Ceramic Capacitors K183M15X7RH5UL2-ND
0.018µF ±20% 100V Ceramic Capacitor X7R Radial

0.018µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 18Nf ± 20 % X7R Ammo E3 Vishay - 92K2311 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 18Nf ± 20 % X7R Ammo E3 Vishay
92K2311
K 100V 18Nf ± 20 % X7R Ammo E3 Vishay 92K2311
K 100V 18NF ± 20 % X7R AMMO E3

K 100V 18NF ± 20 % X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K183M15X7RH5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K183M15X7RH5UL2
Ceramic Capacitors K183M15X7RH5UL2
CAP CER 0.018UF 100V X7R RADIAL

CAP CER 0.018UF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K183M15X7RH5UL2-ND 92K2311 K183M15X7RH5UL2
Product Name Ceramic Capacitors K 100V 18Nf ± 20 % X7R Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 124MKP275KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers