Vishay Intertechnology, Inc. Ceramic Capacitors K183M15X7RF53H5

Description
0.018µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.018µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K183M15X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K183M15X7RF53H5-ND
Ceramic Capacitors K183M15X7RF53H5-ND
0.018µF ±20% 50V Ceramic Capacitor X7R Radial

0.018µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 18Nf ± 20 % X7R Bulk E3 Vishay - 92K2306 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 18Nf ± 20 % X7R Bulk E3 Vishay
92K2306
K 50V 18Nf ± 20 % X7R Bulk E3 Vishay 92K2306
K 50V 18NF ± 20 % X7R BULK E3

K 50V 18NF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K183M15X7RF53H5-ND 92K2306
Product Name Ceramic Capacitors K 50V 18Nf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M20R103K5-F - 1065315-M20R103K5-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers