Vishay Intertechnology, Inc. Ceramic Capacitors K183K20X7RL5TH5

Description
0.018µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.018µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K183K20X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K183K20X7RL5TH5-ND
Ceramic Capacitors K183K20X7RL5TH5-ND
0.018µF ±10% 500V Ceramic Capacitor X7R Radial

0.018µF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 18Nf ±10% X7R Reel E3 Vishay - 92K2293 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 18Nf ±10% X7R Reel E3 Vishay
92K2293
K 500V 18Nf ±10% X7R Reel E3 Vishay 92K2293
K 500V 18NF ±10% X7R REEL E3

K 500V 18NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K183K20X7RL5TH5-ND 92K2293
Product Name Ceramic Capacitors K 500V 18Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details