Vishay Intertechnology, Inc. Ceramic Capacitors K183K15X7RK53L2

Description
0.018µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.018µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K183K15X7RK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K183K15X7RK53L2-ND
Ceramic Capacitors K183K15X7RK53L2-ND
0.018µF ±10% 200V Ceramic Capacitor X7R Radial

0.018µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 18Nf ±10% X7R Bulk E3 Vishay - 92K2292 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 18Nf ±10% X7R Bulk E3 Vishay
92K2292
K 200V 18Nf ±10% X7R Bulk E3 Vishay 92K2292
K 200V 18NF ±10% X7R BULK E3

K 200V 18NF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K183K15X7RK53L2-ND 92K2292
Product Name Ceramic Capacitors K 200V 18Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers