Vishay Intertechnology, Inc. Ceramic Capacitors K183K15X7RH53L2

Description
0.018µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.018µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K183K15X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K183K15X7RH53L2-ND
Ceramic Capacitors K183K15X7RH53L2-ND
0.018µF ±10% 100V Ceramic Capacitor X7R Radial

0.018µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 18Nf ± 10 % X7R Bulk E3 Vishay - 92K2286 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 18Nf ± 10 % X7R Bulk E3 Vishay
92K2286
K 100V 18Nf ± 10 % X7R Bulk E3 Vishay 92K2286
K 100V 18NF ± 10 % X7R BULK E3

K 100V 18NF ± 10 % X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K183K15X7RH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K183K15X7RH53L2
Capacitors - Ceramic Capacitors K183K15X7RH53L2
CAP CER 0.018UF 100V X7R RADIAL

CAP CER 0.018UF 100V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K183K15X7RH53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K183K15X7RH53L2
Ceramic Capacitors K183K15X7RH53L2
CAP CER 0.018UF 100V X7R RADIAL

CAP CER 0.018UF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K183K15X7RH53L2-ND 92K2286 K183K15X7RH53L2 K183K15X7RH53L2
Product Name Ceramic Capacitors K 100V 18Nf ± 10 % X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details