Vishay Intertechnology, Inc. Ceramic Capacitors K183K15X7RF5UH5

Description
0.018µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.018µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K183K15X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K183K15X7RF5UH5-ND
Ceramic Capacitors K183K15X7RF5UH5-ND
0.018µF ±10% 50V Ceramic Capacitor X7R Radial

0.018µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 18Nf ± 10 % X7R Ammo E3 Vishay - 92K2277 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 18Nf ± 10 % X7R Ammo E3 Vishay
92K2277
K 50V 18Nf ± 10 % X7R Ammo E3 Vishay 92K2277
K 50V 18NF ± 10 % X7R AMMO E3

K 50V 18NF ± 10 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K183K15X7RF5UH5-ND 92K2277
Product Name Ceramic Capacitors K 50V 18Nf ± 10 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers