Vishay Intertechnology, Inc. Ceramic Capacitors K182M15X7RF5UH5

Description
1800pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1800pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182M15X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182M15X7RF5UH5-ND
Ceramic Capacitors K182M15X7RF5UH5-ND
1800pF ±20% 50V Ceramic Capacitor X7R Radial

1800pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K182M15X7RF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K182M15X7RF5UH5
Capacitors - Ceramic Capacitors K182M15X7RF5UH5
CAP CER 1800PF 50V X7R RADIAL

CAP CER 1800PF 50V X7R RADIAL

Supplier's Site
K 50V 1,8Nf ± 20 % X7R Ammo E3 Vishay - 92K2250 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1,8Nf ± 20 % X7R Ammo E3 Vishay
92K2250
K 50V 1,8Nf ± 20 % X7R Ammo E3 Vishay 92K2250
K 50V 1,8NF ± 20 % X7R AMMO E3

K 50V 1,8NF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K182M15X7RF5UH5-ND K182M15X7RF5UH5 92K2250
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 1,8Nf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details