Vishay Intertechnology, Inc. Ceramic Capacitors K182M15X7RF53L2

Description
1800pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1800pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182M15X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182M15X7RF53L2-ND
Ceramic Capacitors K182M15X7RF53L2-ND
1800pF ±20% 50V Ceramic Capacitor X7R Radial

1800pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 1,8Nf ± 20 % X7R Bulk E3 Vishay - 92K2253 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1,8Nf ± 20 % X7R Bulk E3 Vishay
92K2253
K 50V 1,8Nf ± 20 % X7R Bulk E3 Vishay 92K2253
K 50V 1,8NF ± 20 % X7R BULK E3

K 50V 1,8NF ± 20 % X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K182M15X7RF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K182M15X7RF53L2
Capacitors - Ceramic Capacitors K182M15X7RF53L2
CAP CER 1800PF 50V X7R RADIAL

CAP CER 1800PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K182M15X7RF53L2-ND 92K2253 K182M15X7RF53L2
Product Name Ceramic Capacitors K 50V 1,8Nf ± 20 % X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - M20U103M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers