Vishay Intertechnology, Inc. Ceramic Capacitors K182K15X7RL53H5

Description
1800pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1800pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182K15X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182K15X7RL53H5-ND
Ceramic Capacitors K182K15X7RL53H5-ND
1800pF ±10% 500V Ceramic Capacitor X7R Radial

1800pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K182K15X7RL53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K182K15X7RL53H5
Capacitors - Ceramic Capacitors K182K15X7RL53H5
CAP CER 1800PF 500V X7R RADIAL

CAP CER 1800PF 500V X7R RADIAL

Supplier's Site
K 500V 1,8Nf ±10% X7R Bulk E3 Vishay - 92K2220 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 1,8Nf ±10% X7R Bulk E3 Vishay
92K2220
K 500V 1,8Nf ±10% X7R Bulk E3 Vishay 92K2220
K 500V 1,8NF ±10% X7R BULK E3

K 500V 1,8NF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K182K15X7RL53H5-ND K182K15X7RL53H5 92K2220
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 1,8Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011538 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details