Vishay Intertechnology, Inc. Ceramic Capacitors K182K15X7RH5UL2

Description
1800pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1800pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182K15X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182K15X7RH5UL2-ND
Ceramic Capacitors K182K15X7RH5UL2-ND
1800pF ±10% 100V Ceramic Capacitor X7R Radial

1800pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 1,8Nf ± 10 % X7R Ammo E3 Vishay - 92K2209 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,8Nf ± 10 % X7R Ammo E3 Vishay
92K2209
K 100V 1,8Nf ± 10 % X7R Ammo E3 Vishay 92K2209
K 100V 1,8NF ± 10 % X7R AMMO E3

K 100V 1,8NF ± 10 % X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K182K15X7RH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K182K15X7RH5UL2
Capacitors - Ceramic Capacitors K182K15X7RH5UL2
CAP CER 1800PF 100V X7R RADIAL

CAP CER 1800PF 100V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K182K15X7RH5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K182K15X7RH5UL2
Ceramic Capacitors K182K15X7RH5UL2
CAP CER 1800PF 100V X7R RADIAL

CAP CER 1800PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K182K15X7RH5UL2-ND 92K2209 K182K15X7RH5UL2 K182K15X7RH5UL2
Product Name Ceramic Capacitors K 100V 1,8Nf ± 10 % X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details