Vishay Intertechnology, Inc. Ceramic Capacitors K182K15X7RF5UH5

Description
1800pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1800pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182K15X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182K15X7RF5UH5-ND
Ceramic Capacitors K182K15X7RF5UH5-ND
1800pF ±10% 50V Ceramic Capacitor X7R Radial

1800pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 1,8Nf ± 10 % X7R Ammo E3 Vishay - 92K2202 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1,8Nf ± 10 % X7R Ammo E3 Vishay
92K2202
K 50V 1,8Nf ± 10 % X7R Ammo E3 Vishay 92K2202
K 50V 1,8NF ± 10 % X7R AMMO E3

K 50V 1,8NF ± 10 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K182K15X7RF5UH5-ND 92K2202
Product Name Ceramic Capacitors K 50V 1,8Nf ± 10 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;33pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186283 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers