Vishay Intertechnology, Inc. Ceramic Capacitors K182K15C0GF5TH5

Description
1800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182K15C0GF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182K15C0GF5TH5-ND
Ceramic Capacitors K182K15C0GF5TH5-ND
1800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

1800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 1,8Nf ± 10 % C0G Reel E3 Vishay - 92K2195 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1,8Nf ± 10 % C0G Reel E3 Vishay
92K2195
K 50V 1,8Nf ± 10 % C0G Reel E3 Vishay 92K2195
K 50V 1,8NF ± 10 % C0G REEL E3

K 50V 1,8NF ± 10 % C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K182K15C0GF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K182K15C0GF5TH5
Capacitors - Ceramic Capacitors K182K15C0GF5TH5
CAP CER 1800PF 50V C0G/NP0 RAD

CAP CER 1800PF 50V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K182K15C0GF5TH5-ND 92K2195 K182K15C0GF5TH5
Product Name Ceramic Capacitors K 50V 1,8Nf ± 10 % C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers