Vishay Intertechnology, Inc. Ceramic Capacitors K182J20C0GH5TL2

Description
1800pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1800pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182J20C0GH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182J20C0GH5TL2-ND
Ceramic Capacitors K182J20C0GH5TL2-ND
1800pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

1800pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 1,8Nf ± 5 % C0G Reel E3 Vishay - 92K2169 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,8Nf ± 5 % C0G Reel E3 Vishay
92K2169
K 100V 1,8Nf ± 5 % C0G Reel E3 Vishay 92K2169
K 100V 1,8NF ± 5 % C0G REEL E3

K 100V 1,8NF ± 5 % C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K182J20C0GH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K182J20C0GH5TL2
Capacitors - Ceramic Capacitors K182J20C0GH5TL2
CAP CER 1800PF 100V C0G/NP0 RAD

CAP CER 1800PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K182J20C0GH5TL2-ND 92K2169 K182J20C0GH5TL2
Product Name Ceramic Capacitors K 100V 1,8Nf ± 5 % C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - M39014/011304 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details