Vishay Intertechnology, Inc. Ceramic Capacitors K181M15X7RK53H5

Description
180pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
180pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181M15X7RK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181M15X7RK53H5-ND
Ceramic Capacitors K181M15X7RK53H5-ND
180pF ±20% 200V Ceramic Capacitor X7R Radial

180pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 180Pf ±20% X7R Bulk E3 Vishay - 92K2158 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 180Pf ±20% X7R Bulk E3 Vishay
92K2158
K 200V 180Pf ±20% X7R Bulk E3 Vishay 92K2158
K 200V 180PF ±20% X7R BULK E3

K 200V 180PF ±20% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K181M15X7RK53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K181M15X7RK53H5
Capacitors - Ceramic Capacitors K181M15X7RK53H5
CAP CER 180PF 200V X7R RADIAL

CAP CER 180PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K181M15X7RK53H5-ND 92K2158 K181M15X7RK53H5
Product Name Ceramic Capacitors K 200V 180Pf ±20% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M15G689D2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers