Vishay Intertechnology, Inc. Ceramic Capacitors K181M15X7RH53H5

Description
180pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
180pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181M15X7RH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181M15X7RH53H5-ND
Ceramic Capacitors K181M15X7RH53H5-ND
180pF ±20% 100V Ceramic Capacitor X7R Radial

180pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K181M15X7RH53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K181M15X7RH53H5
Ceramic Capacitors K181M15X7RH53H5
CAP CER 180PF 100V X7R RADIAL

CAP CER 180PF 100V X7R RADIAL

Supplier's Site Datasheet
K 100V 180Pf ± 20 % X7R Bulk E3 Vishay - 92K2152 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 180Pf ± 20 % X7R Bulk E3 Vishay
92K2152
K 100V 180Pf ± 20 % X7R Bulk E3 Vishay 92K2152
K 100V 180PF ± 20 % X7R BULK E3

K 100V 180PF ± 20 % X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K181M15X7RH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K181M15X7RH53H5
Capacitors - Ceramic Capacitors K181M15X7RH53H5
CAP CER 180PF 100V X7R RADIAL

CAP CER 180PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K181M15X7RH53H5-ND K181M15X7RH53H5 92K2152 K181M15X7RH53H5
Product Name Ceramic Capacitors Ceramic Capacitors K 100V 180Pf ± 20 % X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - C11AH390J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details