Vishay Intertechnology, Inc. Ceramic Capacitors K181M15X7RF53L2

Description
180pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
180pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181M15X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181M15X7RF53L2-ND
Ceramic Capacitors K181M15X7RF53L2-ND
180pF ±20% 50V Ceramic Capacitor X7R Radial

180pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K181M15X7RF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K181M15X7RF53L2
Capacitors - Ceramic Capacitors K181M15X7RF53L2
CAP CER 180PF 50V X7R RADIAL

CAP CER 180PF 50V X7R RADIAL

Supplier's Site
K 50V 180Pf ± 20 % X7R Bulk E3 Vishay - 92K2147 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 180Pf ± 20 % X7R Bulk E3 Vishay
92K2147
K 50V 180Pf ± 20 % X7R Bulk E3 Vishay 92K2147
K 50V 180PF ± 20 % X7R BULK E3

K 50V 180PF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K181M15X7RF53L2-ND K181M15X7RF53L2 92K2147
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 180Pf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M40R105K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers