180pF ±20% 100V Ceramic Capacitor X7R Radial
K 100V 180PF ±20% X7R REEL E3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | K181M10X7RH5TL2-ND | 92K2137 |
| Product Name | Ceramic Capacitors | K 100V 180Pf ±20% X7R Reel E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) |