Vishay Intertechnology, Inc. Ceramic Capacitors K181K15X7RL5UH5

Description
180pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
180pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181K15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181K15X7RL5UH5-ND
Ceramic Capacitors K181K15X7RL5UH5-ND
180pF ±10% 500V Ceramic Capacitor X7R Radial

180pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K181K15X7RL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K181K15X7RL5UH5
Capacitors - Ceramic Capacitors K181K15X7RL5UH5
CAP CER 180PF 500V X7R RADIAL

CAP CER 180PF 500V X7R RADIAL

Supplier's Site
K 500V 180Pf ±10% X7R Ammo E3 Vishay - 92K2128 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 180Pf ±10% X7R Ammo E3 Vishay
92K2128
K 500V 180Pf ±10% X7R Ammo E3 Vishay 92K2128
K 500V 180PF ±10% X7R AMMO E3

K 500V 180PF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K181K15X7RL5UH5-ND K181K15X7RL5UH5 92K2128
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 180Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers