Vishay Intertechnology, Inc. Ceramic Capacitors K181K15X7RL5TH5

Description
180pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
180pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181K15X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181K15X7RL5TH5-ND
Ceramic Capacitors K181K15X7RL5TH5-ND
180pF ±10% 500V Ceramic Capacitor X7R Radial

180pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 180Pf ±10% X7R Reel E3 Vishay - 92K2127 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 180Pf ±10% X7R Reel E3 Vishay
92K2127
K 500V 180Pf ±10% X7R Reel E3 Vishay 92K2127
K 500V 180PF ±10% X7R REEL E3

K 500V 180PF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K181K15X7RL5TH5-ND 92K2127
Product Name Ceramic Capacitors K 500V 180Pf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details