180pF ±10% 200V Ceramic Capacitor X7R Radial
K 200V 180PF ±10% X7R REEL E3
CAP CER 180PF 200V X7R RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K181K15X7RK5TL2-ND | 92K2122 | K181K15X7RK5TL2 |
| Product Name | Ceramic Capacitors | K 200V 180Pf ±10% X7R Reel E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) |