Vishay Intertechnology, Inc. Ceramic Capacitors K181K15C0GK5UH5

Description
180pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
180pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181K15C0GK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181K15C0GK5UH5-ND
Ceramic Capacitors K181K15C0GK5UH5-ND
180pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

180pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K181K15C0GK5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K181K15C0GK5UH5
Capacitors - Ceramic Capacitors K181K15C0GK5UH5
CAP CER 180PF 200V C0G/NP0 RAD

CAP CER 180PF 200V C0G/NP0 RAD

Supplier's Site
K 200V 180Pf ±10% C0G Ammo E3 Vishay - 92K2103 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 180Pf ±10% C0G Ammo E3 Vishay
92K2103
K 200V 180Pf ±10% C0G Ammo E3 Vishay 92K2103
K 200V 180PF ±10% C0G AMMO E3

K 200V 180PF ±10% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K181K15C0GK5UH5-ND K181K15C0GK5UH5 92K2103
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 180Pf ±10% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitor - Multilayer - M39014/052303 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers