Vishay Intertechnology, Inc. Ceramic Capacitors K181K10C0GF5TL2

Description
180pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
180pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181K10C0GF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181K10C0GF5TL2-ND
Ceramic Capacitors K181K10C0GF5TL2-ND
180pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

180pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 180Pf ±10% C0G Reel E3 Vishay - 92K2066 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 180Pf ±10% C0G Reel E3 Vishay
92K2066
K 50V 180Pf ±10% C0G Reel E3 Vishay 92K2066
K 50V 180PF ±10% C0G REEL E3

K 50V 180PF ±10% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K181K10C0GF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K181K10C0GF5TL2
Capacitors - Ceramic Capacitors K181K10C0GF5TL2
CAP CER 180PF 50V C0G/NP0 RADIAL

CAP CER 180PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K181K10C0GF5TL2-ND 92K2066 K181K10C0GF5TL2
Product Name Ceramic Capacitors K 50V 180Pf ±10% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C150J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details