Vishay Intertechnology, Inc. Ceramic Capacitors K180K15C0GH5TH5

Description
18pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
18pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K180K15C0GH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K180K15C0GH5TH5-ND
Ceramic Capacitors K180K15C0GH5TH5-ND
18pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

18pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K180K15C0GH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K180K15C0GH5TH5
Capacitors - Ceramic Capacitors K180K15C0GH5TH5
CAP CER 18PF 100V C0G/NP0 RADIAL

CAP CER 18PF 100V C0G/NP0 RADIAL

Supplier's Site
Capacitor,ceramic,18Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay - 92K2027 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,18Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay
92K2027
Capacitor,ceramic,18Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay 92K2027
Capacitor,Ceramic,18 pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Capacitor,Ceramic,18pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Supplier's Site
Ceramic Capacitors - K180K15C0GH5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K180K15C0GH5TH5
Ceramic Capacitors K180K15C0GH5TH5
CAP CER 18PF 100V C0G/NP0 RADIAL

CAP CER 18PF 100V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K180K15C0GH5TH5-ND K180K15C0GH5TH5 92K2027 K180K15C0GH5TH5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,18Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB252K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1908371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details