Vishay Intertechnology, Inc. Ceramic Capacitors K180K15C0GH53L2

Description
18pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
18pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K180K15C0GH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K180K15C0GH53L2-ND
Ceramic Capacitors K180K15C0GH53L2-ND
18pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

18pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,18Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay - 92K2032 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,18Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay
92K2032
Capacitor,ceramic,18Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay 92K2032
Capacitor,Ceramic,18 pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Capacitor,Ceramic,18pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Supplier's Site
Capacitors - Ceramic Capacitors - K180K15C0GH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K180K15C0GH53L2
Capacitors - Ceramic Capacitors K180K15C0GH53L2
CAP CER 18PF 100V C0G/NP0 RADIAL

CAP CER 18PF 100V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K180K15C0GH53L2-ND 92K2032 K180K15C0GH53L2
Product Name Ceramic Capacitors Capacitor,ceramic,18Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - M39014/021326 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details