Vishay Intertechnology, Inc. Ceramic Capacitors K180K10C0GF53L2

Description
18pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
18pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K180K10C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K180K10C0GF53L2-ND
Ceramic Capacitors K180K10C0GF53L2-ND
18pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

18pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 18Pf ±10% C0G Bulk E3 Vishay - 92K2014 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 18Pf ±10% C0G Bulk E3 Vishay
92K2014
K 50V 18Pf ±10% C0G Bulk E3 Vishay 92K2014
K 50V 18PF ±10% C0G BULK E3

K 50V 18PF ±10% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K180K10C0GF53L2-ND 92K2014
Product Name Ceramic Capacitors K 50V 18Pf ±10% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details