18pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
K 100V 18PF ±5% C0G AMMO E3
CAP CER 18PF 100V C0G/NP0 RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K180J10C0GH5UL2-ND | 92K1998 | K180J10C0GH5UL2 |
| Product Name | Ceramic Capacitors | K 100V 18Pf ±5% C0G Ammo E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) |