Vishay Intertechnology, Inc. Ceramic Capacitors K154M20X7RF5UH5

Description
0.15µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.15µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K154M20X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K154M20X7RF5UH5-ND
Ceramic Capacitors K154M20X7RF5UH5-ND
0.15µF ±20% 50V Ceramic Capacitor X7R Radial

0.15µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K154M20X7RF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K154M20X7RF5UH5
Capacitors - Ceramic Capacitors K154M20X7RF5UH5
CAP CER 0.15UF 50V X7R RADIAL

CAP CER 0.15UF 50V X7R RADIAL

Supplier's Site
K 50V 150Nf ± 20 % X7R Ammo E3 Vishay - 92K1972 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 150Nf ± 20 % X7R Ammo E3 Vishay
92K1972
K 50V 150Nf ± 20 % X7R Ammo E3 Vishay 92K1972
K 50V 150NF ± 20 % X7R AMMO E3

K 50V 150NF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K154M20X7RF5UH5-ND K154M20X7RF5UH5 92K1972
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 150Nf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details