Vishay Intertechnology, Inc. Ceramic Capacitors K154M20X7RF53L2

Description
0.15µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.15µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K154M20X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K154M20X7RF53L2-ND
Ceramic Capacitors K154M20X7RF53L2-ND
0.15µF ±20% 50V Ceramic Capacitor X7R Radial

0.15µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K154M20X7RF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K154M20X7RF53L2
Capacitors - Ceramic Capacitors K154M20X7RF53L2
CAP CER 0.15UF 50V X7R RADIAL

CAP CER 0.15UF 50V X7R RADIAL

Supplier's Site
K 50V 150Nf ± 20 % X7R Bulk E3 Vishay - 92K1975 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 150Nf ± 20 % X7R Bulk E3 Vishay
92K1975
K 50V 150Nf ± 20 % X7R Bulk E3 Vishay 92K1975
K 50V 150NF ± 20 % X7R BULK E3

K 50V 150NF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K154M20X7RF53L2-ND K154M20X7RF53L2 92K1975
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 150Nf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M15R102K1 - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers