Vishay Intertechnology, Inc. Ceramic Capacitors K154K20X7RF5UK5

Description
0.15µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.15µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K154K20X7RF5UK5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K154K20X7RF5UK5-ND
Ceramic Capacitors K154K20X7RF5UK5-ND
0.15µF ±10% 50V Ceramic Capacitor X7R Radial

0.15µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K154K20X7RF5UK5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K154K20X7RF5UK5
Capacitors - Ceramic Capacitors K154K20X7RF5UK5
CAP CER 0.15UF 50V X7R RADIAL

CAP CER 0.15UF 50V X7R RADIAL

Supplier's Site
K 50V 150Nf ±10% X7R Ammo E3 Vishay - 21M7634 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 150Nf ±10% X7R Ammo E3 Vishay
21M7634
K 50V 150Nf ±10% X7R Ammo E3 Vishay 21M7634
K 50V 150NF ±10% X7R AMMO E3

K 50V 150NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K154K20X7RF5UK5-ND K154K20X7RF5UK5 21M7634
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 150Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers