Vishay Intertechnology, Inc. Ceramic Capacitors K153Z10Y5VF5TH5

Description
0.015µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
0.015µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K153Z10Y5VF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K153Z10Y5VF5TH5-ND
Ceramic Capacitors K153Z10Y5VF5TH5-ND
0.015µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

0.015µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
K 50V 15Nf -20% Y5V Reel E3 Vishay - 92K1954 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 15Nf -20% Y5V Reel E3 Vishay
92K1954
K 50V 15Nf -20% Y5V Reel E3 Vishay 92K1954
K 50V 15NF -20% Y5V REEL E3

K 50V 15NF -20% Y5V REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K153Z10Y5VF5TH5-ND 92K1954
Product Name Ceramic Capacitors K 50V 15Nf -20% Y5V Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052016 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details