Vishay Intertechnology, Inc. Ceramic Capacitors K153M15X7RK53L2

Description
0.015µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.015µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K153M15X7RK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K153M15X7RK53L2-ND
Ceramic Capacitors K153M15X7RK53L2-ND
0.015µF ±20% 200V Ceramic Capacitor X7R Radial

0.015µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 15Nf ±20% X7R Bulk E3 Vishay - 92K1950 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 15Nf ±20% X7R Bulk E3 Vishay
92K1950
K 200V 15Nf ±20% X7R Bulk E3 Vishay 92K1950
K 200V 15NF ±20% X7R BULK E3

K 200V 15NF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K153M15X7RK53L2-ND 92K1950
Product Name Ceramic Capacitors K 200V 15Nf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F651 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers