Vishay Intertechnology, Inc. Ceramic Capacitors K153M15X7RH5TH5

Description
0.015µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.015µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K153M15X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K153M15X7RH5TH5-ND
Ceramic Capacitors K153M15X7RH5TH5-ND
0.015µF ±20% 100V Ceramic Capacitor X7R Radial

0.015µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 15Nf ± 20 % X7R Reel E3 Vishay - 92K1939 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 15Nf ± 20 % X7R Reel E3 Vishay
92K1939
K 100V 15Nf ± 20 % X7R Reel E3 Vishay 92K1939
K 100V 15NF ± 20 % X7R REEL E3

K 100V 15NF ± 20 % X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K153M15X7RH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K153M15X7RH5TH5
Capacitors - Ceramic Capacitors K153M15X7RH5TH5
CAP CER 0.015UF 100V X7R RADIAL

CAP CER 0.015UF 100V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K153M15X7RH5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K153M15X7RH5TH5
Ceramic Capacitors K153M15X7RH5TH5
CAP CER 0.015UF 100V X7R RADIAL

CAP CER 0.015UF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K153M15X7RH5TH5-ND 92K1939 K153M15X7RH5TH5 K153M15X7RH5TH5
Product Name Ceramic Capacitors K 100V 15Nf ± 20 % X7R Reel E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M22G182J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details