Vishay Intertechnology, Inc. Ceramic Capacitors K153K20X7RL53H5

Description
0.015µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.015µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K153K20X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K153K20X7RL53H5-ND
Ceramic Capacitors K153K20X7RL53H5-ND
0.015µF ±10% 500V Ceramic Capacitor X7R Radial

0.015µF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 15Nf ±10% X7R Bulk E3 Vishay - 92K1926 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 15Nf ±10% X7R Bulk E3 Vishay
92K1926
K 500V 15Nf ±10% X7R Bulk E3 Vishay 92K1926
K 500V 15NF ±10% X7R BULK E3

K 500V 15NF ±10% X7R BULK E3

Supplier's Site
Ceramic Capacitors - K153K20X7RL53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K153K20X7RL53H5
Ceramic Capacitors K153K20X7RL53H5
CAP CER 0.015UF 500V X7R RADIAL

CAP CER 0.015UF 500V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K153K20X7RL53H5-ND 92K1926 K153K20X7RL53H5
Product Name Ceramic Capacitors K 500V 15Nf ±10% X7R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers