0.015µF ±10% 200V Ceramic Capacitor X7R Radial
K 200V 15NF ±10% X7R AMMO E3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | K153K15X7RK5UL2-ND | 92K1921 |
| Product Name | Ceramic Capacitors | K 200V 15Nf ±10% X7R Ammo E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0150 microF |