Cornell Dubilier Ceramic Capacitors - C0603C102K5RAC C0603C102K5RAC

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 865401-C0603C102K5RA C Series: C Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Bulk Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 865401-C0603C102K5RA C Series: C Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Bulk Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603C102K5RAC - 865401-C0603C102K5RAC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0603C102K5RAC
865401-C0603C102K5RAC
Ceramic Capacitors - C0603C102K5RAC 865401-C0603C102K5RAC
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 865401-C0603C102K5RA C Series: C Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Bulk Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 865401-C0603C102K5RAC
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: Bulk
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Ceramic Capacitors - C0603C102K5RACCDE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603C102K5RACCDE-ND
Ceramic Capacitors C0603C102K5RACCDE-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 865401-C0603C102K5RAC C0603C102K5RACCDE-ND
Product Name Ceramic Capacitors - C0603C102K5RAC Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 226GXX050MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details