Vishay Intertechnology, Inc. Ceramic Capacitors K152M15X7RL5UH5

Description
1500pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1500pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152M15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152M15X7RL5UH5-ND
Ceramic Capacitors K152M15X7RL5UH5-ND
1500pF ±20% 500V Ceramic Capacitor X7R Radial

1500pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K152M15X7RL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K152M15X7RL5UH5
Capacitors - Ceramic Capacitors K152M15X7RL5UH5
CAP CER 1500PF 500V X7R RADIAL

CAP CER 1500PF 500V X7R RADIAL

Supplier's Site
K 500V 1,5Nf ±20% X7R Ammo E3 Vishay - 92K1898 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 1,5Nf ±20% X7R Ammo E3 Vishay
92K1898
K 500V 1,5Nf ±20% X7R Ammo E3 Vishay 92K1898
K 500V 1,5NF ±20% X7R AMMO E3

K 500V 1,5NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K152M15X7RL5UH5-ND K152M15X7RL5UH5 92K1898
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 1,5Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers