Vishay Intertechnology, Inc. Ceramic Capacitors K152M10X7RH5TL2

Description
1500pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1500pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152M10X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152M10X7RH5TL2-ND
Ceramic Capacitors K152M10X7RH5TL2-ND
1500pF ±20% 100V Ceramic Capacitor X7R Radial

1500pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 1,5Nf ±20% X7R Reel E3 Vishay - 92K1874 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,5Nf ±20% X7R Reel E3 Vishay
92K1874
K 100V 1,5Nf ±20% X7R Reel E3 Vishay 92K1874
K 100V 1,5NF ±20% X7R REEL E3

K 100V 1,5NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K152M10X7RH5TL2-ND 92K1874
Product Name Ceramic Capacitors K 100V 1,5Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details