Vishay Intertechnology, Inc. Ceramic Capacitors K152M10X7RH53H5

Description
1500pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1500pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152M10X7RH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152M10X7RH53H5-ND
Ceramic Capacitors K152M10X7RH53H5-ND
1500pF ±20% 100V Ceramic Capacitor X7R Radial

1500pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K152M10X7RH53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K152M10X7RH53H5
Ceramic Capacitors K152M10X7RH53H5
CAP CER 1500PF 100V X7R RADIAL

CAP CER 1500PF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K152M10X7RH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K152M10X7RH53H5
Capacitors - Ceramic Capacitors K152M10X7RH53H5
CAP CER 1500PF 100V X7R RADIAL

CAP CER 1500PF 100V X7R RADIAL

Supplier's Site
K 100V 1,5Nf ±20% X7R Bulk E3 Vishay - 92K1877 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,5Nf ±20% X7R Bulk E3 Vishay
92K1877
K 100V 1,5Nf ±20% X7R Bulk E3 Vishay 92K1877
K 100V 1,5NF ±20% X7R BULK E3

K 100V 1,5NF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K152M10X7RH53H5-ND K152M10X7RH53H5 K152M10X7RH53H5 92K1877
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 1,5Nf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101323U040DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details