Vishay Intertechnology, Inc. Ceramic Capacitors K152K20C0GK5UL2

Description
1500pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1500pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152K20C0GK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152K20C0GK5UL2-ND
Ceramic Capacitors K152K20C0GK5UL2-ND
1500pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

1500pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 1,5Nf ±10% C0G Ammo E3 Vishay - 92K1861 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,5Nf ±10% C0G Ammo E3 Vishay
92K1861
K 200V 1,5Nf ±10% C0G Ammo E3 Vishay 92K1861
K 200V 1,5NF ±10% C0G AMMO E3

K 200V 1,5NF ±10% C0G AMMO E3

Supplier's Site
Ceramic Capacitors - K152K20C0GK5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K152K20C0GK5UL2
Ceramic Capacitors K152K20C0GK5UL2
CAP CER 1500PF 200V C0G/NP0 RAD

CAP CER 1500PF 200V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K152K20C0GK5UL2-ND 92K1861 K152K20C0GK5UL2
Product Name Ceramic Capacitors K 200V 1,5Nf ±10% C0G Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details