Vishay Intertechnology, Inc. Ceramic Capacitors K152K20C0GK5TL2

Description
1500pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1500pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152K20C0GK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152K20C0GK5TL2-ND
Ceramic Capacitors K152K20C0GK5TL2-ND
1500pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

1500pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K152K20C0GK5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K152K20C0GK5TL2
Ceramic Capacitors K152K20C0GK5TL2
CAP CER 1500PF 200V C0G/NP0 RAD

CAP CER 1500PF 200V C0G/NP0 RAD

Supplier's Site Datasheet
K 200V 1,5Nf ±10% C0G Reel E3 Vishay - 92K1859 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,5Nf ±10% C0G Reel E3 Vishay
92K1859
K 200V 1,5Nf ±10% C0G Reel E3 Vishay 92K1859
K 200V 1,5NF ±10% C0G REEL E3

K 200V 1,5NF ±10% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K152K20C0GK5TL2-ND K152K20C0GK5TL2 92K1859
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 1,5Nf ±10% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 338-4387-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Film Capacitors - 1913042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details